Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0180923-0 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
500
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
51,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
39,208
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
39,208
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
34,551
in stock
|
Buy Now | |
element14
from US$0.16
|
15,171
in stock
|
Buy Now | |
Farnell
from US$0.17
|
15,171
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
13,326
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
5,240
in stock
|
Buy Now | |
Boersig
from US$0.14
|
3,346
in stock
|
Buy Now | |
TE Store
from US$0.19
|
2,119
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,987
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
744
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
287
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 22.9mm, .9in |
Centerline | 6.4mm, .251in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 2000 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
.250 TAB HSG 2 POS FF | TTI Europe |
180923 Rohs Compliant: Yes |Amp Te Connectivity 180923 | Newark Electronics |
Conn Housing RCP 2 POS 6.35mm Crimp ST Loose Piece | Avnet America |
CONNECTOR HOUSING, PLUG, 2 WAY | element14 |
.250 TAB HSG 2 POS FF | Heilind Electronics |
Terminals cover | Transfer Multisort Elektronik |
FF 250 REC HSG 2P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 180923 | Internal Number: 180923 | Alias Number: 0-0180923-0 | Natural | TE Connectivity | TE Store |
TE Connectivity Housing for FASTON receptacles Receptacle / Socket 2 Positions 6.3mm | Distrelec |
Housing 2 way Tab Fastin-Faston | RS |
Conn Housing RCP 2 POS 6.35mm ST Cable Mount Natural Bag | Avnet Abacus |
Fastin-Faston 2 Circuit 6.35 mm Receptacle Housing | Future Electronics |
FF 250 REC HSG 2P NYLON NAT | TE Connectivity 180923 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTIN FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN FASTON Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 6.35mm |
For Use With | FASTIN FASTON Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Colour | Natural |
Flammability Rating | UL94V-2 |
Material | Polyamide 6.6 GF |
Where can I find additional details, specifications and documents for a 180923?
Additional datasheets, footprints and schematics for 180923 are listed on our Part Details page. You can also find images and similar parts to 180923 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180923 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180923 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180923 fall under?
The 180923 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180923 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180923 you can contact the distributor directly for product support, shipping queries etc.
Is the 180923 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180923 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Rapid Electronics and element14 have stock available or on a lead time for 180923.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180923 often in real-time on the comparison pages.
What if I can't find stock of 180923?
You can fill out our help required form which you can use to request a quote for 180923 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.