Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 2 |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Length | .72in, 18.54mm |
Centerline | 7.2mm, .284in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 7000 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Style Code | A |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2Way Fl Fastin Hsg Rohs Compliant: Yes |Amp Te Connectivity 180918 | Newark Electronics |
Connector Accessories Receptacle Housing Polyamide Natural Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 180918?
Additional datasheets, footprints and schematics for 180918 are listed on our Part Details page. You can also find images and similar parts to 180918 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180918 fall under?
The 180918 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180918 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180918 you can contact the distributor directly for product support, shipping queries etc.
Is the 180918 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180918 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 180918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180918 often in real-time on the comparison pages.
What if I can't find stock of 180918?
You can fill out our help required form which you can use to request a quote for 180918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.