Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 180913-0 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
7,600
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
7,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
7,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
7,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
7,600
in stock
|
Buy Now | |
Farnell
from US$0.59
|
6,200
in stock
|
Buy Now | |
TE Store
from US$0.34
|
783
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 20.4mm, .803in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 2000 |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
3CIRC FASTIN HSG | TTI Europe |
Terminals 3P Tab Hsg 3P .312 |Amp Te Connectivity 180913 | Newark Electronics |
Terminals 3P TAB HSG 3P .312 | Rapid Electronics |
TE Connectivity - AMP FF 250 REC HSG 3P NYLON NAT | Distrelec |
CONN HOUSING, RCPT, 3POS | Farnell |
FF 250 REC HSG 3P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 180913 | Internal Number: 180913 | Alias Number: 180913-0 | Natural | TE Connectivity | TE Store |
Conn Housing PL 3 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 180913?
Additional datasheets, footprints and schematics for 180913 are listed on our Part Details page. You can also find images and similar parts to 180913 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180913 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180913 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180913 fall under?
The 180913 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180913 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180913 you can contact the distributor directly for product support, shipping queries etc.
Is the 180913 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180913 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 180913.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180913 often in real-time on the comparison pages.
What if I can't find stock of 180913?
You can fill out our help required form which you can use to request a quote for 180913 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.