Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
35,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
26,176
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
22,058
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
22,058
in stock
|
Buy Now | |
TE Store
from US$0.22
|
20,726
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
5,223
in stock
|
Buy Now | |
Boersig
from US$0.17
|
5,054
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
4,176
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.14
|
3,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
1,044
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
530
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Black |
Number of Positions | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .9in, 22.9mm |
Centerline | 7.4mm, .291in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
2 CIR FF RCPT HSG N BLK | TTI Europe |
Automotive Connectors TAB HSG 2 CIR BLK | Rapid Electronics |
Ff 250 Rec Hsg 2P Nylon Black |Amp Te Connectivity 180907-5 | Newark Electronics |
FF 250 REC HSG 2P NYLON BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 2 Terminal Orientation: Straight Primary Product Color: Black Receptacle 2 Straight | Crimp Terminal Housing | Part Number: 180907-5 | Internal Number: 180907-5 | Black | TE Connectivity | TE Store |
2 CIR FF RCPT HSG N BLK | Heilind Electronics |
TE Connectivity - AMP Housing FF 250 REC HSG 2P NYLON BLACK | Distrelec |
2 Way Fastin-Faston Receptacle Housing | Dalroad Norslo |
FASTIN-FASTON, housing, blk, 2 x 6.35 | RS |
Terminals cover | Transfer Multisort Elektronik |
AMP FASTIN-FASTON Series, 2 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 180907-5 | RS Americas |
2 Position 6.35 mm Pitch Black Female Receptacle Connector | Future Electronics |
Conn Housing PL 2 POS 7.4mm Crimp ST Cable Mount Loose Piece | Avnet America |
PLUG CONN HOUSING, GLASS FILLED NYLON6.6 | Farnell |
Status: | Unknown |
---|---|
Series: | FASTIN-FASTON .250 Series |
RoHS: | Unknown |
Product Range | FASTIN-FASTON .250 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | - |
For Use With | AMP FASTON 250 Series Quick Connect Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 180907-5?
Additional datasheets, footprints and schematics for 180907-5 are listed on our Part Details page. You can also find images and similar parts to 180907-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180907-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180907-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180907-5 fall under?
The 180907-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180907-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180907-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 180907-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180907-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 180907-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180907-5 often in real-time on the comparison pages.
What if I can't find stock of 180907-5?
You can fill out our help required form which you can use to request a quote for 180907-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.