Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
4,800
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Red |
Number of Positions | 2 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .291in, 7.4mm |
Length | 22.9mm, .9in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Quantity | 2000 |
Packaging Method | Carton |
Sealable | No |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals FIN-ON REC. HSG 2P. | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 REC HSG 2P NYLON RED | Distrelec |
Ff 250 Rec Hsg 2P Nylon Red |Amp Te Connectivity 180907-1 | Newark Electronics |
2 Position Housing Connector Female, Receptacle Red 0.250 (6.35mm)" | Future Electronics |
Connector Accessories Receptacle Housing Polyamide 6/6 Red Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 180907-1?
Additional datasheets, footprints and schematics for 180907-1 are listed on our Part Details page. You can also find images and similar parts to 180907-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180907-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180907-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180907-1 fall under?
The 180907-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180907-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180907-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 180907-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180907-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 180907-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180907-1 often in real-time on the comparison pages.
What if I can't find stock of 180907-1?
You can fill out our help required form which you can use to request a quote for 180907-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.