Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0180904-0 |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
176
in stock
|
Buy Now | |
TE Store
from US$0.54
|
15,055
in stock
|
Buy Now | |
Boersig
from US$0.37
|
9,919
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
7,910
in stock
|
Buy Now | |
Distrelec
from US$0.51
|
6,613
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
2,568
in stock
|
Buy Now | |
element14
from US$0.42
|
2,226
in stock
|
Buy Now | |
Farnell
from US$0.48
|
2,206
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
1,297
in stock
|
Buy Now | |
Conrad
from US$0.34
|
1,131
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
856
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
278
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
192
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 6 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Centerline | 9.1mm, .358in |
Length | 24.2mm, .953in |
Housing Material | Polyamide |
Mounting Style | Panel Mount |
Packaging Quantity | 700 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FF 250 REC HSG 6P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 6 Terminal Orientation: Flag Primary Product Color: Natural Receptacle 6 Flag | Crimp Terminal Housing | Part Number: 180904 | Internal Number: 180904 | Alias Number: 0-0180904-0 | Natural | TE Connectivity | TE Store |
FF 250 REC HSG 4P NYLON NAT | Boersig |
Terminals 6P RCPT HSG .250 TAB | Rapid Electronics |
TE Connectivity - AMP FF 250 REC HSG 6P NYLON NAT | Distrelec |
FASTIN-FASTON HSG FEM 6W NAT | Heilind Electronics |
CONNECTOR HOUSING, PLUG, POLYAMIDE | element14 |
Terminals cover | Transfer Multisort Elektronik |
Receptacle Housing | Newark Electronics |
Housing 6 way Receptacle Fastin-Faston | RS |
FASTIN-FASTON Series Insulation Support Panel Mount Receptacle Assembly | Future Electronics |
Conn Housing RCP 6 POS 9.1mm Crimp ST Loose Piece | Avnet America |
FF 250 REC HSG 6P NYLON NAT | TE Connectivity 180904 | RS Americas |
06P FASTIN-FASTON REC HSG NAT | TTI Europe |
Status: | Unknown |
---|---|
Series: | FASTIN FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN FASTON Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 9.1mm |
For Use With | 6.35mm Solderless Receptacle Terminals |
SVHC | No SVHC (27-Jun-2018) |
Flammability Rating | UL94V-2 |
Material | Polyamide 6.6 GF |
Where can I find additional details, specifications and documents for a 180904?
Additional datasheets, footprints and schematics for 180904 are listed on our Part Details page. You can also find images and similar parts to 180904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180904 fall under?
The 180904 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180904 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180904 you can contact the distributor directly for product support, shipping queries etc.
Is the 180904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180904 have stock available?
Authorised distributors including TE Store, Boersig, Rapid Electronics, Distrelec and Heilind Electronics have stock available or on a lead time for 180904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180904 often in real-time on the comparison pages.
What if I can't find stock of 180904?
You can fill out our help required form which you can use to request a quote for 180904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.