Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
840946-000,
AMPS-0-0180900-0, 0-0180900-0 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
3,194
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
42,300
in stock
|
Buy Now | |
Boersig
from US$0.19
|
36,664
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
7,496
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
3,520
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,194
in stock
|
Buy Now | |
element14
from US$0.27
|
3,194
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
2,903
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
1,499
in stock
|
Buy Now | |
Conrad
from US$0.51
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
113
in stock
|
Buy Now | |
TE Store
from US$0.33
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
89,600
in stock
|
Buy Now | |
Compona
-
|
8,120
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 24.1mm, .95in |
Centerline | .425in, 10.8mm |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 2800 |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FASTIN-ON REC HSG/CLEAR 4 WAY | TTI Europe |
FASTIN-ON REC HSG/CLEAR 4 WAY | Heilind Electronics |
TE 180900 250 Fastin-Faston Crimp Receptacle Housing 2x2P Natural | Rapid Electronics |
Receptacle Housing, Nylon 6.6 | Newark Electronics |
HOUSING, PLUG, DUAL ROW, 4 WAY, NYLON | element14 |
Terminals cover | Transfer Multisort Elektronik |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
FF 250 REC HSG 4P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 4 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 4 Straight | Crimp Terminal Housing | Part Number: 180900 | Internal Number: 180900 | Alias Number: 0-0180900-0 | Natural | TE Connectivity | TE Store |
Conn Housing RCP 4 POS 10.8mm Crimp ST Loose Piece | Avnet Abacus |
FASTIN-FASTON 4 Position Receptacle Housing | Future Electronics |
RECEPTACLE HOUSING, .250 SERIES, FASTIN-FASTON, 4 POSITION, NATURAL | TE Connectivity 180900 | RS Americas |
TE Connectivity Housing for FASTON receptacles Receptacle / Socket 4 Positions 6.3mm | Distrelec |
FASTIN-ON REC HSG-CLEAR 4 WAY | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTIN FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN FASTON Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 10.8mm |
For Use With | AMP FASTON 250 Series Quick Connect Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Connector Body Material | Nylon (Polyamide) Body |
Flammability Rating | UL94V-2 |
No. of Rows | 2Rows |
Where can I find additional details, specifications and documents for a 180900?
Additional datasheets, footprints and schematics for 180900 are listed on our Part Details page. You can also find images and similar parts to 180900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180900 fall under?
The 180900 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180900 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180900 you can contact the distributor directly for product support, shipping queries etc.
Is the 180900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180900 have stock available?
Authorised distributors including TTI Europe, Boersig, Heilind Electronics, Rapid Electronics and Newark Electronics have stock available or on a lead time for 180900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180900 often in real-time on the comparison pages.
What if I can't find stock of 180900?
You can fill out our help required form which you can use to request a quote for 180900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.