1808PC104KAT3A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 0.1UF, 250V, X7R, 10%, 1808

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Newark
Newark
from US$0.35
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 250V
Ceramic Capacitor Case 1808 [4520 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1808 | Newark Electronics
Cap Ceramic 0.1uF 250V X7R 10% SMD 1808 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1808PC104KAT3A?

Additional datasheets, footprints and schematics for 1808PC104KAT3A are listed on our Part Details page. You can also find images and similar parts to 1808PC104KAT3A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1808PC104KAT3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1808PC104KAT3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1808PC104KAT3A fall under?

The 1808PC104KAT3A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1808PC104KAT3A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1808PC104KAT3A you can contact the distributor directly for product support, shipping queries etc.

Is the 1808PC104KAT3A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1808PC104KAT3A have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1808PC104KAT3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1808PC104KAT3A often in real-time on the comparison pages.

What if I can't find stock of 1808PC104KAT3A?

You can fill out our help required form which you can use to request a quote for 1808PC104KAT3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay