1808GC471KAT1A. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.38


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.38
-
Buy Now
Logo for Avnet America Avnet America US$0.47
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 470pF
Voltage Rating 2kV
Ceramic Capacitor Case 1808 [4520 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1808 | Newark Electronics
1808 470 pF 2000 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 470 pF, 2000 V, ± 10%, X7R, 1808 [4520 Metric] | Avnet America
Multilayer Ceramic Capacitor, 470 pF, 2000 V, � 10%, X7R, 1808 [4520 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1808GC471KAT1A.?

Additional datasheets, footprints and schematics for 1808GC471KAT1A. are listed on our Part Details page. You can also find images and similar parts to 1808GC471KAT1A. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1808GC471KAT1A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1808GC471KAT1A. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1808GC471KAT1A. fall under?

The 1808GC471KAT1A. is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1808GC471KAT1A. when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1808GC471KAT1A. you can contact the distributor directly for product support, shipping queries etc.

Is the 1808GC471KAT1A. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1808GC471KAT1A. have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1808GC471KAT1A..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1808GC471KAT1A. often in real-time on the comparison pages.

What if I can't find stock of 1808GC471KAT1A.?

You can fill out our help required form which you can use to request a quote for 1808GC471KAT1A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay