Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
720
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,982
in stock
|
Buy Now | |
element14
from US$0.16
|
1,982
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,982
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 1808 [4520 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
1000PF 2KV 20% 1808 | TTI Europe |
Cap, 1000Pf, 2Kv, Mlcc, 1808 | Newark Electronics |
CAP, 1000PF, 2KV, MLCC, 1808 | element14 |
SMD MLCC 1808 2000V X7R 1000pF 20% | RS |
1808 1 nF 2000 V â–’20% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap Ceramic 0.001uF 2000V X7R 20% SMD 1808 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1808GC102MAT2A?
Additional datasheets, footprints and schematics for 1808GC102MAT2A are listed on our Part Details page. You can also find images and similar parts to 1808GC102MAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1808GC102MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1808GC102MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1808GC102MAT2A fall under?
The 1808GC102MAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1808GC102MAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1808GC102MAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1808GC102MAT2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1808GC102MAT2A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1808GC102MAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1808GC102MAT2A often in real-time on the comparison pages.
What if I can't find stock of 1808GC102MAT2A?
You can fill out our help required form which you can use to request a quote for 1808GC102MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.