1808GA221KAT1A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 220PF 2000V, C0G, 10%, 1808

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.46


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.55
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 220pF
Capacitance Tolerance ± 10%
Capacitor Application High Voltage
Capacitor Case Style 1808 [4520 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 220Pf 2000V, C0G, 10%, 1808 | Newark Electronics
1808,NP0,220PF,10%,2000V,UNMARKED,7IN,T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1808GA221KAT1A?

Additional datasheets, footprints and schematics for 1808GA221KAT1A are listed on our Part Details page. You can also find images and similar parts to 1808GA221KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1808GA221KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1808GA221KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1808GA221KAT1A fall under?

The 1808GA221KAT1A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 1808GA221KAT1A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1808GA221KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1808GA221KAT1A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1808GA221KAT1A have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1808GA221KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1808GA221KAT1A often in real-time on the comparison pages.

What if I can't find stock of 1808GA221KAT1A?

You can fill out our help required form which you can use to request a quote for 1808GA221KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay