1808AA681KAT1A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 680PF 1000V, C0G, 10%, 1808

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Newark
Newark
from US$0.44
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680pF
Capacitance Tolerance ± 10%
Capacitor Application High Voltage
Capacitor Case Style 1808 [4520 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 680Pf 1000V, C0G, 10%, 1808 | Newark Electronics
Multilayer Ceramic Capacitor, 680 pF, 1000 V, ± 10%, C0G (NP0), 1808 [4520 Metric] | Avnet America
Multilayer Ceramic Capacitor, 680 pF, 1000 V, � 10%, C0G (NP0), 1808 [4520 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1808AA681KAT1A?

Additional datasheets, footprints and schematics for 1808AA681KAT1A are listed on our Part Details page. You can also find images and similar parts to 1808AA681KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1808AA681KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1808AA681KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1808AA681KAT1A fall under?

The 1808AA681KAT1A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 1808AA681KAT1A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1808AA681KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1808AA681KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1808AA681KAT1A have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1808AA681KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1808AA681KAT1A often in real-time on the comparison pages.

What if I can't find stock of 1808AA681KAT1A?

You can fill out our help required form which you can use to request a quote for 1808AA681KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay