Status: | Unknown |
---|---|
Series: | 180810 Series |
RoHS: | Unknown |
For Use With | Cree XLamp CXA25 & CXB25 Osram SOLDERIQ S19 COB LED Arrays |
---|---|
External Diameter | 50mm |
External Length | - |
Holder Type | Holder |
Product Range | 180810 Series |
SVHC | No SVHC (15-Jan-2018) |
No. of LEDs | 1LEDs |
Led Array Holder, Cree Xlamp Cxa25, Round | Newark Electronics |
LED Holder For LED Arrays | Avnet America |
LED HOLDER, ROUND, 23.85MM-23.85MM COB | Farnell |
Where can I find additional details, specifications and documents for a 180810-0001 .?
Additional datasheets, footprints and schematics for 180810-0001 . are listed on our Part Details page. You can also find images and similar parts to 180810-0001 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180810-0001 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180810-0001 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180810-0001 . fall under?
The 180810-0001 . is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 180810-0001 . when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180810-0001 . you can contact the distributor directly for product support, shipping queries etc.
Is the 180810-0001 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180810-0001 . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 180810-0001 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180810-0001 . often in real-time on the comparison pages.
What if I can't find stock of 180810-0001 .?
You can fill out our help required form which you can use to request a quote for 180810-0001 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.