Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
Forward Voltage | 2.2V |
Viewing Angle | 60° |
Height | 10mm |
Width | 4.95mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 10.16mm |
External Length / Height | 13.8mm |
External Width | 5.08mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.2V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lead Spacing | 2.54mm |
Lens Shape | Round |
Luminous Intensity Typ | 8mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 30mA |
Peak Wavelength | 565nm |
Voltage Vf Typ | 2.2V |
Wavelength Typ | 565nm |
LED | Transfer Multisort Elektronik |
Led, Pcb, Green | Newark Electronics |
LED, PCB, GREEN | element14 |
Where can I find additional details, specifications and documents for a 1808.8035?
Additional datasheets, footprints and schematics for 1808.8035 are listed on our Part Details page. You can also find images and similar parts to 1808.8035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1808.8035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1808.8035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1808.8035 fall under?
The 1808.8035 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 1808.8035 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1808.8035 you can contact the distributor directly for product support, shipping queries etc.
Is the 1808.8035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1808.8035 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1808.8035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1808.8035 often in real-time on the comparison pages.
What if I can't find stock of 1808.8035?
You can fill out our help required form which you can use to request a quote for 1808.8035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.