1808.2035 Part Information

Details for 1808.2035 by Mentor

Electronic & Electrical Components>Optoelectronics LEDs & Displays>LEDs

Part Downloads

Part Specifications

LED Colour Red
No. of LEDs 1LEDs
LED Mounting Through Hole
Bulb Size T-1 (3mm)
Forward Current If 20mA
Luminous Intensity 3mcd
Forward Voltage 2.25V
Viewing Angle 60°
Height 10mm
Width 4.95mm
Product Range -
SVHC No SVHC (15-Jan-2019)
External Depth 10.16mm
External Length / Height 13.8mm
External Width 5.08mm
Forward Current If Max 20mA
Forward Voltage VF Max 2V
LED / Lamp Size 3mm / T-1
LED Type Standard
Lead Spacing 2.54mm
Lens Shape Round
Luminous Intensity Typ 3.2mcd
No. of Pins 2Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Peak Forward Current 25mA
Peak Wavelength 700nm
Voltage Vf Typ 2V
Wavelength Typ 700nm
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1808.2035?

Additional datasheets, footprints and schematics for 1808.2035 are listed in our Part Details tab. You can also find the 1808.2035 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1808.2035 in the Pricing & Inventory tab next to part details. You can view 1808.2035 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1808.2035 fall under?

The 1808.2035 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to 1808.2035 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1808.2035 you can contact the distributor directly for product support, shipping queries etc.

Is the 1808.2035 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1808.2035 have stock available?

There is no stock from authorised distributors for 1808.2035.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1808.2035 often in real-time on the comparison pages.

What if I can't find stock of 1808.2035?

You can fill out our help required form which you can use to request a quote for 1808.2035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1808.2035

Loading...
Loading Results for 1808.2035
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us