Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Curve Pointed |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
Length | 4.5" |
Precision Tweezer, 115Mm | Newark Electronics |
PRECISION TWEEZER, 115MM | element14 |
Tweezers EZ Pick Pattern 7-SA Orange | Aven 18072EZ | RS Americas |
Where can I find additional details, specifications and documents for a 18072EZ?
Additional datasheets, footprints and schematics for 18072EZ are listed on our Part Details page. You can also find images and similar parts to 18072EZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18072EZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18072EZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18072EZ fall under?
The 18072EZ is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 18072EZ when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18072EZ you can contact the distributor directly for product support, shipping queries etc.
Is the 18072EZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18072EZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 18072EZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18072EZ often in real-time on the comparison pages.
What if I can't find stock of 18072EZ?
You can fill out our help required form which you can use to request a quote for 18072EZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.