Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Curve, Pointed |
Overall Length | 110mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Tweezers Pattern 5B-SA | Aven 18066USA | RS Americas |
Tweezer, 110Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 18066USA?
Additional datasheets, footprints and schematics for 18066USA are listed on our Part Details page. You can also find images and similar parts to 18066USA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18066USA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18066USA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18066USA fall under?
The 18066USA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 18066USA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18066USA you can contact the distributor directly for product support, shipping queries etc.
Is the 18066USA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18066USA have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 18066USA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18066USA often in real-time on the comparison pages.
What if I can't find stock of 18066USA?
You can fill out our help required form which you can use to request a quote for 18066USA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.