Status: | Unknown |
---|---|
Series: | Rhino Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.16
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,073
in stock
|
Buy Now | |
Rapid Electronics
from US$4.40
|
821
in stock
|
Buy Now | |
Distrelec
from US$50.01
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$84.81
|
17
in stock
|
Buy Now | |
element14
from US$73.12
|
17
in stock
|
Buy Now | |
Farnell
from US$49.40
|
17
in stock
|
Buy Now | |
RS Americas
from US$80.70
|
5
in stock
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
Marker Dimensions | 19mm x 1.5m |
I.D. Max | 4.64mm |
I.D. Min | 8.7mm |
Shrink Ratio | 3 |
Product Range | Rhino Series |
Background Colour | Yellow |
Colour | Black on Yellow |
External Width | 19mm |
For Use With | RhinoPRO 4200 5000 5200 6000 and ILP-219 label printers |
Tape Length | 1.5m |
Tape Width | 19mm |
Dymo Heat-Shrinkable Label, 3:1, Polyolefin, 1.5 x 19mm, Yellow | Distrelec |
Rhino Heat Shrink Tube 19mm Yellow | RS |
Tubing, Heat Shrink, 19Mm X 1.5M, Yl | Newark Electronics |
TUBING, HEAT SHRINK, 19MMX1.5M, YL | element14 |
Tubing, Heat Shrink, Yel, 5ft. L, 3/4" ID, For wire and cable, RhinoPro Series | Dymo 18058 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 18058?
Additional datasheets, footprints and schematics for 18058 are listed on our Part Details page. You can also find images and similar parts to 18058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18058 fall under?
The 18058 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18058 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18058 you can contact the distributor directly for product support, shipping queries etc.
Is the 18058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18058 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 18058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18058 often in real-time on the comparison pages.
What if I can't find stock of 18058?
You can fill out our help required form which you can use to request a quote for 18058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.