Status: | Unknown |
---|---|
Series: | Rhino Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.33
|
190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,870
in stock
|
Buy Now | |
Newark Electronics
from US$84.81
|
703
in stock
|
Buy Now | |
element14
from US$71.64
|
703
in stock
|
Buy Now | |
Farnell
from US$50.52
|
703
in stock
|
Buy Now | |
Distrelec
from US$51.35
|
313
in stock
|
Buy Now | |
RS Americas
from US$80.70
|
183
in stock
|
Buy Now | |
Welectron
from US$26.91
|
10
in stock
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 19mm x 1.5m |
I.D. Max | 4.64mm |
I.D. Min | 8.7mm |
Shrink Ratio | 3 |
Product Range | Rhino Series |
Background Colour | White |
Colour | Black on White |
External Width | 19mm |
For Use With | RhinoPRO 4200 5000 5200 6000 and ILP-219 label printers |
Tape Length | 1.5m |
Tape Width | 19mm |
Tubing, Heat Shrink, 19Mm X 1.5M, Wh | Newark Electronics |
TUBING, HEAT SHRINK, 19MMX1.5M, WH | element14 |
Dymo Heat-Shrinkable Label, 3:1, Polyolefin, 1.5 x 19mm, White | Distrelec |
Rhino Heat Shrink Tube 19mm White | RS |
Tubing, Heat Shrink, Wht, 5ft. L, 3/4" ID, For wire and cable, RhinoPro Series | Dymo 18057 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 18057?
Additional datasheets, footprints and schematics for 18057 are listed on our Part Details page. You can also find images and similar parts to 18057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18057 fall under?
The 18057 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18057 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18057 you can contact the distributor directly for product support, shipping queries etc.
Is the 18057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18057 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 18057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18057 often in real-time on the comparison pages.
What if I can't find stock of 18057?
You can fill out our help required form which you can use to request a quote for 18057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.