18056EZF Hand & Workholding Tools by Unknown

PRECISION TWEEZER 110MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.75


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Tweezer Type P, Precision
Tweezer Tip Type / Style Straight Pointed
Overall Length 110mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
Product Range -
Length 4.25"

Alternative Descriptions

Precision Tweezer, 110Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18056EZF?

Additional datasheets, footprints and schematics for 18056EZF are listed on our Part Details page. You can also find images and similar parts to 18056EZF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18056EZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18056EZF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18056EZF fall under?

The 18056EZF is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to 18056EZF when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18056EZF you can contact the distributor directly for product support, shipping queries etc.

Is the 18056EZF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 18056EZF have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 18056EZF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18056EZF often in real-time on the comparison pages.

What if I can't find stock of 18056EZF?

You can fill out our help required form which you can use to request a quote for 18056EZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay