1805435 Part Information
Details for 1805435 by DYMO Corporation
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 23.7500 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 5.5m |
Tape Width | 12mm |
Tape Material | Vinyl |
Label Tape Colour | White on Black |
For Use With | Dymo Rhino 1000 3000 4200 5000 5200 6000 ILP 219 3M PL100 3M PL150 PL200 PL300 Printers |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Alternative Part Descriptions
- LABEL TAPE, VINYL, 0.5IN W X 18FT L, WHITE ON BLACK; Tape Width:12mm; Tape Material:Vinyl; For Use With:Dymo Rhino 1000, 3000, 4200, 5000, 5200, 6000 & ILP-219 label Printers; Product Range:-; Colour:White on Black RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1805435?
Additional datasheets, footprints and schematics for 1805435 are listed in our Part Details tab. You can also find the 1805435 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1805435 in the Pricing & Inventory tab next to part details. You can view 1805435 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1805435 fall under?
The 1805435 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 1805435 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1805435 you can contact the distributor directly for product support, shipping queries etc.
Is the 1805435 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1805435 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1805435.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1805435 often in real-time on the comparison pages.
What if I can't find stock of 1805435?
You can fill out our help required form which you can use to request a quote for 1805435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.