Status: | Unknown |
---|---|
Series: | Rhino Series |
RoHS: | Unknown |
Prices starting from US$11.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.90
|
254
in stock
|
Buy Now | |
Rapid Electronics
from US$11.40
|
161
in stock
|
Buy Now | |
Distrelec
from US$44.01
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.40
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$51.17
|
-
|
Buy Now | |
RS Americas
from US$66.29
|
-
|
Buy Now | |
element14
from US$41.53
|
-
|
Buy Now | |
Farnell
from US$40.16
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | Yellow |
Marker Dimensions | 6mm x 1.5m |
I.D. Max | 1.18mm |
I.D. Min | 2.33mm |
Shrink Ratio | 3 |
Product Range | Rhino Series |
Background Colour | Yellow |
Colour | Black on Yellow |
External Width | 6mm |
For Use With | RhinoPRO 3000 4200 5000 5200 6000 and ILP-219 label printers |
Tape Length | 1.5m |
Tape Width | 6mm |
Rhino Heat Shrink Tube 6mm Yellow | RS |
Dymo Heat-Shrinkable Label, 3:1, Polyolefin, 1.5 x 6mm, Yellow | Distrelec |
Heat shrink markers | Transfer Multisort Elektronik |
Heat-Shrink Tube Labeling Tape, 1/4In W | Newark Electronics |
Tubing, Heat Shrink, Yel, 5ft. L, 1/4" ID, For wire and cable, RhinoPro Series | Dymo 18052 | RS Americas |
TUBING, HEAT SHRINK, 6MMX1.5M, YL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 18052?
Additional datasheets, footprints and schematics for 18052 are listed on our Part Details page. You can also find images and similar parts to 18052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18052 fall under?
The 18052 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18052 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18052 you can contact the distributor directly for product support, shipping queries etc.
Is the 18052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18052 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 18052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18052 often in real-time on the comparison pages.
What if I can't find stock of 18052?
You can fill out our help required form which you can use to request a quote for 18052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.