Status: | Unknown |
---|---|
Series: | Rhino Series |
RoHS: | Unknown |
Prices starting from US$31.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$47.36
|
767
in stock
|
Buy Now | |
element14
from US$49.73
|
350
in stock
|
Buy Now | |
Farnell
from US$41.31
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$67.93
|
254
in stock
|
Buy Now | |
Distrelec
from US$44.19
|
190
in stock
|
Buy Now | |
RS Americas
from US$65.56
|
174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.52
|
89
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 6mm x 1.5m |
I.D. Max | 2.33mm |
I.D. Min | 1.18mm |
Shrink Ratio | 3 |
Product Range | Rhino Series |
Background Colour | White |
Colour | Black on White |
Rhino Heat Shrink Tube 6mm White | RS |
TUBING, HEAT SHRINK, 6MMX1.5M, WHITE | element14 |
Tubing, Heat Shrink, 6Mm X 1.5M, White | Newark Electronics |
Dymo Heat-Shrinkable Label, 3:1, Polyolefin, 1.5 x 6mm, White | Distrelec |
Heat Shrink Tubing, Black on White, 1/4"x5ft., 3:1 Ratio, RhinoPro Series | Dymo 18051 | RS Americas |
Heat shrink markers | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Plating | Nickel Plated Contacts |
---|
Where can I find additional details, specifications and documents for a 18051?
Additional datasheets, footprints and schematics for 18051 are listed on our Part Details page. You can also find images and similar parts to 18051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18051 fall under?
The 18051 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18051 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18051 you can contact the distributor directly for product support, shipping queries etc.
Is the 18051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18051 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 18051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18051 often in real-time on the comparison pages.
What if I can't find stock of 18051?
You can fill out our help required form which you can use to request a quote for 18051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.