18049USA Hand & Workholding Tools by Unknown

TWEEZER, 120MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.91


Distributor Starting From Stock
Logo for RS Americas RS Americas US$5.91
1
Buy Now
View Full Pricing & Stock Comparison

Specifications

Tweezer Type Precision
Tweezer Tip Type / Style Straight, Round
Overall Length 120mm
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
RoHS Compliant NA

Alternative Descriptions

Tweezers Pattern 2A-SA | Aven 18049USA | RS Americas
Tweezer, 120Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18049USA?

Additional datasheets, footprints and schematics for 18049USA are listed on our Part Details page. You can also find images and similar parts to 18049USA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18049USA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18049USA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18049USA fall under?

The 18049USA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to 18049USA when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18049USA you can contact the distributor directly for product support, shipping queries etc.

Is the 18049USA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 18049USA have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 18049USA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18049USA often in real-time on the comparison pages.

What if I can't find stock of 18049USA?

You can fill out our help required form which you can use to request a quote for 18049USA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay