Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 180481-000 |
Module Material | High Grade Polyarylene Thermoplastic |
---|---|
Interfacial Seal | Without |
Insert Type | Environmental |
Color | Black |
Rear Grommet | With |
Insert Style | Socket |
Number of Positions | 5 |
Keying | A/B |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .065 – .109in, 1.65 – 2.77mm |
Wire Size | 16AWG |
Product Type | Contact Insert |
Shell Size | 50.8 [2] |
Headers&wire Housings Mtcp-116-05S1 |Raychem Te Connectivity 180481-000 | Newark Electronics |
TE Connectivity MTCP-116-05S1 | Sager |
Connector Accessories Socket Insert Polyarylene Thermoplastic | Avnet America |
Where can I find additional details, specifications and documents for a 180481-000?
Additional datasheets, footprints and schematics for 180481-000 are listed on our Part Details page. You can also find images and similar parts to 180481-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180481-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180481-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180481-000 fall under?
The 180481-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 180481-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180481-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 180481-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180481-000 have stock available?
Authorised distributors including Distrelec, TTI Europe, Newark Electronics, Sager and Avnet America have stock available or on a lead time for 180481-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180481-000 often in real-time on the comparison pages.
What if I can't find stock of 180481-000?
You can fill out our help required form which you can use to request a quote for 180481-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.