Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Distrelec
from US$0.19
|
18,000
in stock
|
Buy Now | |
TE Store
from US$0.21
|
16,192
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Accepts Wire Insulation Diameter Range | .098 – .15in, 2.5 – 3.81mm |
Mating Tab Width | .25in, 6.35mm |
Overall Length | .559in, 14.2mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Voltage (Max) | 250V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Reverse Reel, For mini tooling. |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.5mm2 | Distrelec |
250 FASTON,FLAG,REC.,14-17AWG, LATON Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 180464-5 | Internal Number: 180464-5 | TE Connectivity | TE Store |
250 FASTON FLAG REC. 14-17AWG LATON | Rapid Electronics |
RECEPTACLE TERMINAL, FLAG, FASTON 250 | RS |
.250 Flag Fast.rec |Amp Te Connectivity 180464-5 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 11.4mm 7.6mm Tin Strip | Avnet America |
Receptacle terminal, flag, FASTON 250 | TE Connectivity 180464-5 | RS Americas |
FASTON RECEPTACLE 1-2.5 MM2 LATON | Boersig |
250 FLAG FAST.REC | TTI Europe |
FEMALE FLAG DISCONNECT, 17AWG-13AWG | Farnell |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | - |
Conductor Area CSA | 2.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 180464-5?
Additional datasheets, footprints and schematics for 180464-5 are listed on our Part Details page. You can also find images and similar parts to 180464-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180464-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180464-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180464-5 fall under?
The 180464-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180464-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180464-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 180464-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180464-5 have stock available?
Authorised distributors including Distrelec, TE Store, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 180464-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180464-5 often in real-time on the comparison pages.
What if I can't find stock of 180464-5?
You can fill out our help required form which you can use to request a quote for 180464-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.