Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
15,530
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
883,200
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
168,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
39,035
in stock
|
Buy Now | |
Boersig
from US$0.07
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
16,000
in stock
|
Buy Now | |
element14
from US$0.13
|
15,530
in stock
|
Buy Now | |
TE Store
from US$0.13
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
140,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .559in, 14.2mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.5 – 3.81mm, .098 – .15in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Voltage (Max) | 250V |
UL Rating | Listed |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Comment | For mini tooling. |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON RECEPTACLE 1-2.5MM2 | TTI Europe |
250 FASTON FLAG REC. 14-17AWG LATON | Rapid Electronics |
Female Flag Disconnect, 13-17Awg, 6.35Mm | Newark Electronics |
FASTON RECEPTACLE 1-2.5 MM2 LATON | Boersig |
CRIMP TERMINAL, FASTON, 13-17 AWG | element14 |
250 FASTON,FLAG,REC.,14-17AWG, LATON Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 180464-2 | Internal Number: 180464-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 13-17AWG RCP 11.4mm 7.6mm Tin Strip | Avnet Abacus |
250 FASTON,FLAG,REC.,14-17AWG, | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | - |
Conductor Area CSA | 2.5mm² |
Insulator Material | - |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 180464-2?
Additional datasheets, footprints and schematics for 180464-2 are listed on our Part Details page. You can also find images and similar parts to 180464-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180464-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180464-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180464-2 fall under?
The 180464-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180464-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180464-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180464-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180464-2 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Rapid Electronics, Newark Electronics and Boersig have stock available or on a lead time for 180464-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180464-2 often in real-time on the comparison pages.
What if I can't find stock of 180464-2?
You can fill out our help required form which you can use to request a quote for 180464-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.