Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0391
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0449
|
16,200
in stock
|
Buy Now | |
TE Store
from US$0.08
|
36,319
in stock
|
Buy Now | |
element14
from US$0.0499
|
16,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
10,000
in stock
|
Buy Now | |
Conrad
from US$1.41
|
92
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$150.22
|
-
|
Buy Now | |
Boersig
from US$0.0391
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | Without |
Mating Retention | Without |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .9in, 22.86mm |
Wire Insulation Diameter (Max) | 6.63mm² |
Housing Material | Polyamide 6.6 GF |
Mating Alignment Type | None |
Mounting Style | Free Hanging |
For Use With | 250 Series |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Sealable | No |
Product Type | Insulation Boot |
Housing Type | Receptacle Housing |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
INSULATING BOOT POLYAMIDE NATURAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 180460 | Internal Number: 180460 | Natural | TE Connectivity | TE Store |
SLEEVE, INSULATOR, 3MM DIA | element14 |
Insulating Boot Polyamide Natural |Amp Te Connectivity 180460 | Newark Electronics |
TE Connectivity INSULATING BOOT POLYAMIDE NATURAL Termin | Distrelec |
Connector Accessories Insulation Sleeve Loose Piece Polyamide 6.6 Natural | Avnet America |
INSULATING BOOT POLYAMIDE NATURAL | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeving / Tubing Type | Insulating |
---|---|
Sleeving Material | Nylon 6.6 (Polyamide 6.6) |
Sleeving Colour | Natural |
Internal Diameter | - |
Length - Metric | 22.5mm |
Length - Imperial | 0.8" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Insulation Sleeve |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Natural |
For Use With | FASTON Connectors 6.3mm & 9.5mm Series Receptacle Contacts |
Length | 22.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Polypropylene Hand-Line with Swivel Hook | Klein Tools 1804-60 | RS Americas |
Where can I find additional details, specifications and documents for a 180460?
Additional datasheets, footprints and schematics for 180460 are listed on our Part Details page. You can also find images and similar parts to 180460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180460 fall under?
The 180460 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180460 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180460 you can contact the distributor directly for product support, shipping queries etc.
Is the 180460 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180460 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for 180460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180460 often in real-time on the comparison pages.
What if I can't find stock of 180460?
You can fill out our help required form which you can use to request a quote for 180460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.