Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Clear |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 7 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 1.35in, 34.4mm |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 800 |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Fastin-On Circ Hsg/Clear 7 Way |Amp Te Connectivity 180451 | Newark Electronics |
Connector Accessories Housing 7POS Polyamide 6.6 Clear | Avnet America |
FASTIN-ON CIRC HSG/CLEAR 7 WAY | TTI Europe |
FF 250 REC HSG 7P NYLON Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 7 Terminal Orientation: Straight Primary Product Color: Clear Receptacle 7 Straight | Crimp Terminal Housing | Part Number: 180451 | Internal Number: 180451 | Clear | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 180451?
Additional datasheets, footprints and schematics for 180451 are listed on our Part Details page. You can also find images and similar parts to 180451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180451 fall under?
The 180451 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180451 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180451 you can contact the distributor directly for product support, shipping queries etc.
Is the 180451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180451 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, TE Store and Avnet Abacus have stock available or on a lead time for 180451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180451 often in real-time on the comparison pages.
What if I can't find stock of 180451?
You can fill out our help required form which you can use to request a quote for 180451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.