Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0365
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
24,875
in stock
|
Buy Now | |
TE Store
from US$0.06
|
114,834
in stock
|
Buy Now | |
TTI Europe
from US$0.0407
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.0416
|
-
|
Buy Now | |
RS Americas
from US$0.0390
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0436
|
-
|
Buy Now | |
Boersig
from US$0.0365
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Overall Length | .527in, 13.4mm |
Mating Tab Width | 2.8mm, .11in |
Accepts Wire Insulation Diameter Range | 1.5 – 2.8mm, .059 – .11in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 60Newton, 6.1kgf |
Packaging Method | Strip/Reel |
Packaging Quantity | 15000 |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 FASTON,REC.,20-16 AWG,PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 2.8 mm | Quick Disconnect | Part Number: 180437-2 | Internal Number: 180437-2 | TE Connectivity | TE Store |
110 FASTON RECEPTACLE | TTI Europe |
RECEPTACLE TERMINAL,FASTON 110,AWG 20-15 | RS |
Female Disconnect, 2.8Mm, 20-15Awg | Newark Electronics |
Quick Disconnect Terminal 15-20AWG RCP 13.4mm 4.4mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 110,AWG 20-15 | TE Connectivity 180437-2 | RS Americas |
FEMALE DISCONNECT, 2.8MM, 20-15AWG | element14 |
FASTON 110 REC 0.5-1.5 MM2 PTPBR | Boersig |
Where can I find additional details, specifications and documents for a 180437-2?
Additional datasheets, footprints and schematics for 180437-2 are listed on our Part Details page. You can also find images and similar parts to 180437-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180437-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180437-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180437-2 fall under?
The 180437-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180437-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180437-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180437-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180437-2 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and Avnet America have stock available or on a lead time for 180437-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180437-2 often in real-time on the comparison pages.
What if I can't find stock of 180437-2?
You can fill out our help required form which you can use to request a quote for 180437-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.