Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1 – 2mm, .039 – .078in |
Mating Tab Width | .11in, 2.8mm |
Overall Length | .527in, 13.4mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Flammability Rating | UL 94V-2 |
CSA Certified | Yes |
UL Rating | Listed |
Extraction Force | 60Newton, 6.1kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Chamfered, Versions according to DIN 46247, Part 1, all other versions have dimples, which fit IEC and ISO tabs of nominal Size 2.8. |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Faston Rec. .110 |Amp Te Connectivity 180436-2 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG RCP Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 180436-2?
Additional datasheets, footprints and schematics for 180436-2 are listed on our Part Details page. You can also find images and similar parts to 180436-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180436-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180436-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180436-2 fall under?
The 180436-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180436-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180436-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180436-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180436-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 180436-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180436-2 often in real-time on the comparison pages.
What if I can't find stock of 180436-2?
You can fill out our help required form which you can use to request a quote for 180436-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.