Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
32,287
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
32,287
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
3,258
in stock
|
Buy Now | |
Boersig
from US$0.19
|
2,808
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,182
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 2.01 – 3.3mm, .079 – .13in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 16.6mm, .653in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Versions according DIN 46345 |
Line | Premier |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE 180430-2 250 Faston Crimp Receptacle Flag Tin 20-15AWG | Rapid Electronics |
TE Connectivity 250 FASTON FLAG REC. 20-16 AWG TPBR Term | Distrelec |
FASTON FEMALE 90DEG AWG20-15 | TTI Europe |
Receptacle terminal, flag, FASTON 250 | RS |
250 FASTON,FLAG,REC.,20-16 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 180430-2 | Internal Number: 180430-2 | TE Connectivity | TE Store |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 180430-2 | Newark Electronics |
Non-Insulated 6.35mm Quick Connect Female 15.5-20 AWG Crimp Connector | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 16.6mm Tin Loose Piece | Avnet America |
FASTON .250 Series Uninsulated Tin Plated Crimp Flag Terminal, 20 to 15 AWG | TE Connectivity 180430-2 | RS Americas |
TERMINAL. FASTON, 6.35X0.81MM | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 180430-2?
Additional datasheets, footprints and schematics for 180430-2 are listed on our Part Details page. You can also find images and similar parts to 180430-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180430-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180430-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180430-2 fall under?
The 180430-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180430-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180430-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180430-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180430-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, RS and TE Store have stock available or on a lead time for 180430-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180430-2 often in real-time on the comparison pages.
What if I can't find stock of 180430-2?
You can fill out our help required form which you can use to request a quote for 180430-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.