Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
14,100
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
46,000
in stock
|
Buy Now | |
TE Store
from US$0.27
|
24,801
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
7,102
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
7,102
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
4,926
in stock
|
Buy Now | |
element14
from US$0.27
|
4,726
in stock
|
Buy Now | |
Farnell
from US$0.25
|
4,726
in stock
|
Buy Now | |
Boersig
from US$0.21
|
4,283
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
3,405
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
194
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,500
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Overall Length | .653in, 16.6mm |
Accepts Wire Insulation Diameter Range | 2.5 – 3.81mm, .098 – .15in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Comment | Versions according DIN 46346 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Wire Stop | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON,FLAG,REC.,17-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 14 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 180429-2 | Internal Number: 180429-2 | TE Connectivity | TE Store |
Receptacle terminal, flag, FASTON 250 | RS |
FASTON 6.3 MM SRS FLAG REC | TTI Europe |
Terminals FASTON* 6.3 mm srs FLAG RECEPTACLE CTC | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Wire Terminal 2.5mm2 | Distrelec |
Crimp Terminal, Flag Rcpt, 6.35 X 0.81Mm | Newark Electronics |
CRIMP TERMINAL, FLAG RCPT, 6.35 X 0.81MM | element14 |
FASTON .250 Series Uninsulated Tin Plated Crimp Flag Terminal, 17 to 13.5 AWG | TE Connectivity 180429-2 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal 13.5-17AWG RCP 16.6mm 7.6mm Tin Loose Piece | Avnet Abacus |
FASTON*, 6.3 mm srs, FLAG RECE | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
Insulator Colour | - |
Conductor Area CSA | 2.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1mm² |
Where can I find additional details, specifications and documents for a 180429-2?
Additional datasheets, footprints and schematics for 180429-2 are listed on our Part Details page. You can also find images and similar parts to 180429-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180429-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180429-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180429-2 fall under?
The 180429-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180429-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180429-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180429-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180429-2 have stock available?
Authorised distributors including Future Electronics, TE Store, RS, TTI Europe and Rapid Electronics have stock available or on a lead time for 180429-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180429-2 often in real-time on the comparison pages.
What if I can't find stock of 180429-2?
You can fill out our help required form which you can use to request a quote for 180429-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.