Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 140mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
Tweezer, 140Mm | Newark Electronics |
TWEEZER, 140MM | element14 |
Tweezers Pattern SS-SA | Aven 18040USA | RS Americas |
Where can I find additional details, specifications and documents for a 18040USA?
Additional datasheets, footprints and schematics for 18040USA are listed on our Part Details page. You can also find images and similar parts to 18040USA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18040USA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18040USA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18040USA fall under?
The 18040USA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 18040USA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18040USA you can contact the distributor directly for product support, shipping queries etc.
Is the 18040USA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18040USA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 18040USA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18040USA often in real-time on the comparison pages.
What if I can't find stock of 18040USA?
You can fill out our help required form which you can use to request a quote for 18040USA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.