Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 3.4 – 5.1mm, .134 – .2in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 11 – 9AWG, 4 – 6.63mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 28mm, 1.1in |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .055in, 1.4mm |
Line | FASTON .250 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 5000 |
Wire Stop | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Ff 250 Tab 4-6Mm2 Br Silver Plated Lp |Amp Te Connectivity 180409-6 | Newark Electronics |
AMP180409-6 | Avnet America |
Where can I find additional details, specifications and documents for a 180409-6?
Additional datasheets, footprints and schematics for 180409-6 are listed on our Part Details page. You can also find images and similar parts to 180409-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180409-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180409-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180409-6 fall under?
The 180409-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180409-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180409-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 180409-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180409-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 180409-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180409-6 often in real-time on the comparison pages.
What if I can't find stock of 180409-6?
You can fill out our help required form which you can use to request a quote for 180409-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.