Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.13
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
1,188,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
1,188,000
in stock
|
Buy Now | |
Farnell
from US$0.16
|
951,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 14.2mm, .559in |
Mating Tab Thickness | .032in, .81mm |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | 2.41 – 3.81mm, .095 – .15in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Reeled with interleaving paper strip., Versions according DIN 46346 |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON FLAG REC. 17-14 AWG TPBR | Rapid Electronics |
CRIMP TERMINALS | Farnell |
250 Flag Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 180397-2 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP 11.4mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 180397-2?
Additional datasheets, footprints and schematics for 180397-2 are listed on our Part Details page. You can also find images and similar parts to 180397-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180397-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180397-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180397-2 fall under?
The 180397-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180397-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180397-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180397-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180397-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 180397-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180397-2 often in real-time on the comparison pages.
What if I can't find stock of 180397-2?
You can fill out our help required form which you can use to request a quote for 180397-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.