Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
136,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
136,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
112,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 14.2mm, .559in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Accepts Wire Insulation Diameter Range | .095 – .15in, 2.41 – 3.81mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Versions according DIN 46346 |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 250.FLAG FASTON REC | Rapid Electronics |
CRIMP TERMINALS | Farnell |
250.flag Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 180397-1 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG F 11.4mm 7.6mm Strip | Avnet America |
250 FASTON,FLAG,REC.,17-14 AWG,BR | Boersig |
Where can I find additional details, specifications and documents for a 180397-1?
Additional datasheets, footprints and schematics for 180397-1 are listed on our Part Details page. You can also find images and similar parts to 180397-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180397-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180397-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180397-1 fall under?
The 180397-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180397-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180397-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 180397-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180397-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 180397-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180397-1 often in real-time on the comparison pages.
What if I can't find stock of 180397-1?
You can fill out our help required form which you can use to request a quote for 180397-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.