Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0180384-2,
D39436-000 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
400
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
43,250
in stock
|
Buy Now | |
Boersig
from US$0.14
|
20,854
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
12,734
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
9,083
in stock
|
Buy Now | |
element14
from US$0.18
|
9,083
in stock
|
Buy Now | |
Farnell
from US$0.18
|
9,083
in stock
|
Buy Now | |
TE Store
from US$0.21
|
3,593
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,072
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .787in, 20mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | 11 – 10AWG, 4 – 5.2mm² |
Accepts Wire Insulation Diameter Range | .135 – .2in, 3.43 – 5.08mm |
Voltage (Max) | 250V |
UL Rating | Listed |
CSA Certified | No |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTIN-ON RECPT AWG12-10 | TTI Europe |
Terminal: flat | Transfer Multisort Elektronik |
Female Disconnect, 6.35Mm, 11-10Awg | Newark Electronics |
RECEPTACLE, AWG12-10 | element14 |
FF 250 REC 4-6MM2 PTBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 11 – 10 AWG Wire Size: 4 – 5.2 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 11 – 10 AWG 4 – 5.2 mm² 6.35 mm | Quick Disconnect | Part Number: 180384-2 | Internal Number: 180384-2 | Alias Number: AMPS-0-0180384-2 | TE Connectivity | TE Store |
Terminals 250 FASTIN-ON RECPT | Rapid Electronics |
TE Connectivity Spade Connector, Non-Insulated, 3 ... 6mm², Socket | Distrelec |
Crimp,Faston,rcp,strt,F,6.35x0.81mm | RS |
Quick Disconnect Terminal 10-12AWG RCP 20.5mm 7.5mm Tin Loose Piece | Avnet Abacus |
10-12 AWG 0.250 (6.35mm) Female Quick Connect Non-Insulated Crimp Connector" | Future Electronics |
FASTIN-FASTON .250 Series Crimp Receptacle,6.35x0.81mm,12 to 10 AWG, Tin Plated | TE Connectivity 180384-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON Series |
RoHS: | Unknown |
Product Range | FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 11AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 6mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Contact Termination Type | Crimp |
Gender | Receptacle |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 180384-2?
Additional datasheets, footprints and schematics for 180384-2 are listed on our Part Details page. You can also find images and similar parts to 180384-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180384-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180384-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180384-2 fall under?
The 180384-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180384-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180384-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 180384-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180384-2 have stock available?
Authorised distributors including TTI Europe, Boersig, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 180384-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180384-2 often in real-time on the comparison pages.
What if I can't find stock of 180384-2?
You can fill out our help required form which you can use to request a quote for 180384-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.