Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Silver |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Contact Base Material | Brass |
Overall Length | 1.185in, 30.1mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .134 – .2in, 3.4 – 5.1mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Voltage (Max) | 250V |
Mating Retention Type | Locking Lance |
Locking Lance Height | 1.5mm |
Wire Insulation Support | With |
Comment | Without Locking Hole |
Packaging Method | Strip/Reel |
Packaging Quantity | 2500 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
250 Faston Tab |Amp Te Connectivity 180352-6 | Newark Electronics |
Quick Disconnect Terminal 10-11AWG Tab 30.1mm 7.4mm Silver Strip | Avnet America |
FF 250 TAB 4-6MM2 BR SILVER PLATED | TE Connectivity 180352-6 | RS Americas |
Where can I find additional details, specifications and documents for a 180352-6?
Additional datasheets, footprints and schematics for 180352-6 are listed on our Part Details page. You can also find images and similar parts to 180352-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180352-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180352-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180352-6 fall under?
The 180352-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180352-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180352-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 180352-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180352-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 180352-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180352-6 often in real-time on the comparison pages.
What if I can't find stock of 180352-6?
You can fill out our help required form which you can use to request a quote for 180352-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.