Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
TE Store
from US$0.09
|
37,405
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Accepts Wire Insulation Diameter Range | 3.4 – 5.1mm, .134 – .2in |
Overall Length | 19mm, .748in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Voltage (Max) | 250V |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Comment | Without Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Insulated | No |
Insertion Force | Normal |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FF 250 REC 4-6MM2 PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 11 – 9 AWG Wire Size: 4 – 6.63 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 11 – 9 AWG 4 – 6.63 mm² 6.35 mm | Quick Disconnect | Part Number: 180351-8 | Internal Number: 180351-8 | TE Connectivity | TE Store |
.250 Fastin Faston Rohs Compliant: Yes |Amp Te Connectivity 180351-8 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F 21.7mm 7.6mm Tin Strip | Avnet America |
.250 FASTIN FASTON | TTI Europe |
Where can I find additional details, specifications and documents for a 180351-8?
Additional datasheets, footprints and schematics for 180351-8 are listed on our Part Details page. You can also find images and similar parts to 180351-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180351-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180351-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180351-8 fall under?
The 180351-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 180351-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180351-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 180351-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180351-8 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 180351-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180351-8 often in real-time on the comparison pages.
What if I can't find stock of 180351-8?
You can fill out our help required form which you can use to request a quote for 180351-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.