Status: | Unknown |
---|---|
Series: | 180150 Series |
RoHS: | Unknown |
Product Range | 180150 Series |
---|---|
For Use With | Bridgelux LED COB Arrays |
Heat Sink Material | Aluminium |
Thermal Resistance | - |
External Height | 40mm |
External Diameter | 80mm |
External Diameter - Imperial | 3.15" |
External Diameter - Metric | 80mm |
External Height - Imperial | 1.57" |
External Height - Metric | 40mm |
Molex Heat Sinks - LED HEATSINK ASSY 40MM BLAC | Distrelec |
Heatsink Assy Black Annodized 40 Mm/Molex |Molex 180289-0000 | Newark Electronics |
Heat Sink for LED Array Holders with 40.00 Screw Centers, 80.00mm | Avnet America |
HEATSINK, LED CONNECTOR | Farnell |
Where can I find additional details, specifications and documents for a 180289-0000?
Additional datasheets, footprints and schematics for 180289-0000 are listed on our Part Details page. You can also find images and similar parts to 180289-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180289-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180289-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180289-0000 fall under?
The 180289-0000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 180289-0000 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180289-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 180289-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180289-0000 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 180289-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180289-0000 often in real-time on the comparison pages.
What if I can't find stock of 180289-0000?
You can fill out our help required form which you can use to request a quote for 180289-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.