Status: | Unknown |
---|---|
Series: | 1800 Series |
RoHS: | Unknown |
Prices starting from US$1.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
168
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.38
|
113
in stock
|
Buy Now | |
Conrad
from US$6.53
|
113
in stock
|
Buy Now | |
Distrelec
from US$3.57
|
34
in stock
|
Buy Now | |
RS Americas
from US$4.82
|
-
|
Buy Now | |
element14
from US$1.84
|
-
|
Buy Now | |
Farnell
from US$1.78
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST-NO |
Switch Operation | Off-(On) |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1800 Series |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA UL VDE |
Colour | Black with Red Symbol |
Contact Current AC Max | 6A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
External Depth | 18mm |
External Length / Height | 21mm |
External Width | 24mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 100°C |
Operating Temperature Min | 20°C |
Panel Cutout Width | 21.9mm |
Panel Cutout length | 19.2mm |
ROCKER SWITCH 2P | RS |
ROCKER | Transfer Multisort Elektronik |
For "snap-in mounting". High-quality panel-mounted switches with lifting contact and long mechanical/electrical life. | Conrad |
Marquardt Rocker Switch, 4 A, 2NO, 250V, OFF-(ON), IP40, Black | Distrelec |
Switch, Rocker, DPNO, IP40, 6A, 125VAC, 4A, 250VAC, Non-Illum, Blk, Red ON, QC | Marquardt Switches 1802.1221 | RS Americas |
SWITCH, DPNO | element14 |
SWITCH, OFF, 2 CONTACT | Farnell |
Where can I find additional details, specifications and documents for a 1802.1221?
Additional datasheets, footprints and schematics for 1802.1221 are listed on our Part Details page. You can also find images and similar parts to 1802.1221 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1802.1221 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1802.1221 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1802.1221 fall under?
The 1802.1221 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1802.1221 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1802.1221 you can contact the distributor directly for product support, shipping queries etc.
Is the 1802.1221 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1802.1221 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Distrelec and RS Americas have stock available or on a lead time for 1802.1221.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1802.1221 often in real-time on the comparison pages.
What if I can't find stock of 1802.1221?
You can fill out our help required form which you can use to request a quote for 1802.1221 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.