Status: | Unknown |
---|---|
Series: | 180160 Series |
RoHS: | Unknown |
For Use With | Cree XLamp MP-L COB LED Arrays |
---|---|
External Diameter | - |
External Length | 44.85mm |
Holder Type | Holder |
Product Range | 180160 Series |
Accessory Type | LED Holder |
Holder Colour | Black |
Holder Material | Nylon (Polyamide) |
No. of LEDs | 1LEDs |
Cree Led Holder W Lens Series Ckt/Molex |Molex 180160-0003 | Newark Electronics |
CREE LED HOLDER W LENS, SERIES | Farnell |
LED Array Holder For CREE XLamp Plus MP-L Array, With Lens Cover, Series Circuits | Avnet America |
Where can I find additional details, specifications and documents for a 180160-0003?
Additional datasheets, footprints and schematics for 180160-0003 are listed on our Part Details page. You can also find images and similar parts to 180160-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180160-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180160-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180160-0003 fall under?
The 180160-0003 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 180160-0003 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180160-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 180160-0003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180160-0003 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 180160-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180160-0003 often in real-time on the comparison pages.
What if I can't find stock of 180160-0003?
You can fill out our help required form which you can use to request a quote for 180160-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.