Status: | Unknown |
---|---|
Series: | 180150 Series |
RoHS: | Unknown |
For Use With | Bridgelux ES COB LED Arrays |
---|---|
External Diameter | 48mm |
External Length | - |
Holder Type | Holder |
Product Range | 180150 Series |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | LED Holder |
Holder Colour | Natural |
Holder Material | Nylon (Polyamide) |
No. of LEDs | 1LEDs |
Molex LED Array Holder for Bridgelux ES with Lens Cover | Distrelec |
LED Holder Bridgelux ES with Lens Covr | RS |
Es Led Holder With Cover/Molex |Molex 180150-0001 | Newark Electronics |
LED Array Holders For Bridge LUX ES And RS Arrays | Avnet America |
Where can I find additional details, specifications and documents for a 180150-0001?
Additional datasheets, footprints and schematics for 180150-0001 are listed on our Part Details page. You can also find images and similar parts to 180150-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180150-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180150-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180150-0001 fall under?
The 180150-0001 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to 180150-0001 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180150-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 180150-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180150-0001 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 180150-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180150-0001 often in real-time on the comparison pages.
What if I can't find stock of 180150-0001?
You can fill out our help required form which you can use to request a quote for 180150-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.