Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.26
|
-
|
Buy Now |
Material | PA |
---|---|
Cable Exit Angle | 90 |
Color | Black |
Number of Positions | 3 |
UL Flammability Rating | None |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 3000 |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Cable Exit Cover for 3 Position HP Connectors Polyamide Black | Avnet America |
Where can I find additional details, specifications and documents for a 1801468-1?
Additional datasheets, footprints and schematics for 1801468-1 are listed on our Part Details page. You can also find images and similar parts to 1801468-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801468-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801468-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801468-1 fall under?
The 1801468-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1801468-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801468-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801468-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801468-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1801468-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801468-1 often in real-time on the comparison pages.
What if I can't find stock of 1801468-1?
You can fill out our help required form which you can use to request a quote for 1801468-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.