Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.92
|
No stock
|
Buy Now |
Tweezer Type | P, Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 130mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
Length | 5" |
Where can I find additional details, specifications and documents for a 18013EZF?
Additional datasheets, footprints and schematics for 18013EZF are listed on our Part Details page. You can also find images and similar parts to 18013EZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18013EZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18013EZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18013EZF fall under?
The 18013EZF is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 18013EZF when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18013EZF you can contact the distributor directly for product support, shipping queries etc.
Is the 18013EZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18013EZF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 18013EZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18013EZF often in real-time on the comparison pages.
What if I can't find stock of 18013EZF?
You can fill out our help required form which you can use to request a quote for 18013EZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.