1801174-5 Part Information

Details for 1801174-5 by TE Connectivity

Connectors>Automotive, Truck, Bus, & Off-Road Connectors>Automotive, Truck, Bus, & Off-Road Housings

Part Downloads

Featured content from Farnell

Part Specifications

Cable Exit Angle 180°
Body Material PBT GF
Color Green
Number of Positions 2
Number of Rows 1
Mating Tab Width 1.5mm, .64mm, .025in, .059in
Width 2.197in, 55.8mm
Length .685in, 17.4mm
Height .693in, 17.6mm
Nominal Voltage Architecture 12V
Operating Voltage 16VDC
Centerline (Pitch) 3.33mm, .131in
Degree of Protection IP69K
UL Flammability Rating UL 94-HB
Mounting Feature Without
Terminal Position Assurance Yes
Polarized Yes
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable Yes
Connector System Wire-to-Wire
Hybrid Connector No
Primary Locking Feature Integrated in Housing
Connector Style Housing for male terminals
Sealable Yes
Strain Relief Add By Accessory
Operating Temperature Range -40 – 302°F, -40 – 150°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: M088
Global Product Line: N76
GPL Description: Automotive

Compatible Parts

Alternative Part Descriptions

  • 2W TAB HP CONNECTOR GREEN | Newark Electronics
  • AMP1801174-5 | Avnet America
  • AMP1801174-5 | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1801174-5?

Additional datasheets, footprints and schematics for 1801174-5 are listed in our Part Details tab. You can also find the 1801174-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1801174-5 in the Pricing & Inventory tab next to part details. You can view 1801174-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1801174-5 fall under?

The 1801174-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1801174-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1801174-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1801174-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1801174-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1801174-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1801174-5 often in real-time on the comparison pages.

What if I can't find stock of 1801174-5?

You can fill out our help required form which you can use to request a quote for 1801174-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1801174-5

Loading...
Loading Results for 1801174-5