Status: | Unknown |
---|---|
Series: | 1800 Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
No stock
|
Buy Now | |
Distrelec
from US$1.83
|
3,070
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
2,594
in stock
|
Buy Now | |
Farnell
from US$2.05
|
2,594
in stock
|
Buy Now | |
element14
from US$2.20
|
2,594
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
291
in stock
|
Buy Now | |
Conrad
from US$3.14
|
44
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
3
in stock
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1800 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
Colour | Black |
Contact Current AC Max | 6A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
External Depth | 18mm |
External Length / Height | 21mm |
External Width | 15mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
Legend | I 0 |
Operating Temperature Max | 100°C |
Operating Temperature Min | 20°C |
Panel Cutout Width | 12.9mm |
Panel Cutout length | 19.2mm |
Marquardt Rocker Switch, 10 A, 1NO, 250V, ON-OFF, IP40, Black | Distrelec |
Rocker Switch, Spst, Off-On, Black, Panel, 10 A, 250 V Rohs Compliant: Yes |Marquardt 1801.1146 | Newark Electronics |
SWITCH, OFF, 1 CONTACT | Farnell |
Rocker Switch, SPST/ON-OFF, 6A, Non-Illum, I/O Legend, QC, 1800 Series | Marquardt Switches 1801.1146 | RS Americas |
For "snap-in mounting". High-quality panel-mounted switches with lifting contact and long mechanical/electrical life. | Conrad |
1800 Series 6 A 250 V SPST On-Off Quick Connect Rocker Switch | Future Electronics |
Rocker switch with black actuator | RS |
Where can I find additional details, specifications and documents for a 1801.1146?
Additional datasheets, footprints and schematics for 1801.1146 are listed on our Part Details page. You can also find images and similar parts to 1801.1146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1801.1146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1801.1146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1801.1146 fall under?
The 1801.1146 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1801.1146 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1801.1146 you can contact the distributor directly for product support, shipping queries etc.
Is the 1801.1146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1801.1146 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for 1801.1146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1801.1146 often in real-time on the comparison pages.
What if I can't find stock of 1801.1146?
You can fill out our help required form which you can use to request a quote for 1801.1146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.