Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 15mm x 40mm |
Label Material | Vinyl |
Label Colour | White |
Pack Quantity | 100 |
Product Range | - |
Label Legend | Equipment No |
Colour | White |
External Length / Height | 15mm |
External Width | 40mm |
Label Height | 15mm |
Label Size | 15 x 40mm |
Label Width | 40mm |
Legend | Equipment No. |
Material | Pre-printed Self Adhesive VinylLabels Partially Laminated with Clear Polyester |
Label, Equipment No, Pk100 | Newark Electronics |
LABEL, EQUIPMENT NO, PK100 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 18004?
Additional datasheets, footprints and schematics for 18004 are listed on our Part Details page. You can also find images and similar parts to 18004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18004 fall under?
The 18004 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 18004 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18004 you can contact the distributor directly for product support, shipping queries etc.
Is the 18004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18004 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 18004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18004 often in real-time on the comparison pages.
What if I can't find stock of 18004?
You can fill out our help required form which you can use to request a quote for 18004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.