Label Type | Self Adhesive |
---|---|
Label Dimensions | 15mm x 40mm |
Label Material | Vinyl |
Label Colour | White |
Pack Quantity | 100 |
Product Range | - |
Label Legend | Tested For Electrical Safety |
Colour | White |
External Length / Height | 15mm |
External Width | 40mm |
Label Height | 15mm |
Label Size | 15 x 40mm |
Label Width | 40mm |
Legend | Tested for Electrical Safety |
Material | Pre-printed Self Adhesive VinylLabels Partially Laminated with Clear Polyester |
Label - Self Adhesive - 15 mm Height x 40 mm Width - Vinyl - Tested For Electrical Safety Legend. | Onlinecomponents.com |
LABEL, TESTED FOR ELEC SAFETY, PK100 | element14 |
Label, Tested For Elec Safety, Pk100 | Newark Electronics |
Connector Type | F Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Compression |
Impedance | - |
Coaxial Cable Types | RG6 |
Contact Material | - |
Frequency Max | - |
Dosing gun | Transfer Multisort Elektronik |
F COMPRESSION CONNECTOR/RG6QUAD | Ralphs Industrial Electronic Supplies |
F Type Rg6 Quad Compression Connector Nickel Plate 10 Pack | Newark Electronics |
F RG6Q, Nickel Pl. 10/Clamshell. | RS Americas |
Where can I find additional details, specifications and documents for a 18002?
Additional datasheets, footprints and schematics for 18002 are listed on our Part Details page. You can also find images and similar parts to 18002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18002 fall under?
The 18002 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 18002 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18002 you can contact the distributor directly for product support, shipping queries etc.
Is the 18002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18002 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Ralphs Industrial Electronic Supplies, Newark Electronics, element14 and Farnell have stock available or on a lead time for 18002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18002 often in real-time on the comparison pages.
What if I can't find stock of 18002?
You can fill out our help required form which you can use to request a quote for 18002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.